Renesas Electronics Corporation Microcontrollers R5F562T7DDFK#13

Description
RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)
Request a Quote Datasheet
Description
RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F562T7DDFK#13-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F562T7DDFK#13-ND
Microcontrollers 559-R5F562T7DDFK#13-ND
RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F562T7DDFK#13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F562T7DDFK#13
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F562T7DDFK#13
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Microcontrollers - R5F562T7DDFK#13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F562T7DDFK#13
Microcontrollers R5F562T7DDFK#13
RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

RX RX62T Microcontroller IC 32-Bit Single-Core 100MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

Buy Now
Embedded - Microcontrollers - R5F562T7DDFK#13 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F562T7DDFK#13
Embedded - Microcontrollers R5F562T7DDFK#13
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F562T7DDFK#13-ND R5F562T7DDFK#13 R5F562T7DDFK#13 R5F562T7DDFK#13
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz
Bits Other; A/D 4x10b, 8x12b
RAM 8 KB 8 KB 8 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1125RHMT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details