32-bit Microcontrollers - MCU RX62T 64KB/8K CAN LQFP80 3V
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 80-LQFP (14x14)
IC MCU 32BIT 64KB FLASH 80LQFP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F562T6BDFF#V1 | R5F562T6BDFF#V1 | R5F562T6BDFF#V1 |
| Product Name | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Last Time Buy | ||
| Clock Speed | 100 MHz | ||
| RAM | 8 KB |