Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F562N8BDFP#V0

Description
Win Source Part Number: 1263619-R5F562N8BDFP #V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX600 Core Processor: RX Speed: 100MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 72 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 8x10/12b; D/A 1x10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F562N8BDFPV0 Base Product Number: R5F562 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1263619-R5F562N8BDFP #V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX600 Core Processor: RX Speed: 100MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 72 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 8x10/12b; D/A 1x10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F562N8BDFPV0 Base Product Number: R5F562 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263619-R5F562N8BDFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263619-R5F562N8BDFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263619-R5F562N8BDFP#V0
Win Source Part Number: 1263619-R5F562N8BDFP #V0 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX600 Core Processor: RX Speed: 100MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, EBI/EMI, Ethernet, I²C, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 72 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH RAM Size: 96K x 8 Data Converters: A/D 8x10/12b; D/A 1x10b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 69 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: R5F562N8BDFPV0 Base Product Number: R5F562 Product Status: Not For New Designs

Win Source Part Number: 1263619-R5F562N8BDFP#V0
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX600
Core Processor: RX
Speed: 100MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, EBI/EMI, Ethernet, I²C, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 72
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
RAM Size: 96K x 8
Data Converters: A/D 8x10/12b; D/A 1x10b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 69 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: R5F562N8BDFPV0
Base Product Number: R5F562
Product Status: Not For New Designs

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R5F562N8BDFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F562N8BDFP#V0
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F562N8BDFP#V0
IC MCU 32BIT 512KB FLSH 100LFQFP Product overview: R5F562N8BDFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562N8BDFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 100LFQFP Product overview: R5F562N8BDFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F562N8BDFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F562N8BDFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F562N8BDFP#V0-ND
Microcontrollers R5F562N8BDFP#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F562N8BDFP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F562N8BDFP#V0
Microcontrollers R5F562N8BDFP#V0
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site Datasheet
Mcu, 32Bit, 100Mhz, Lqfp-144; Product Range Renesas - 84AC2637 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Lqfp-144; Product Range Renesas
84AC2637
Mcu, 32Bit, 100Mhz, Lqfp-144; Product Range Renesas 84AC2637
MCU, 32BIT, 100MHZ, LQFP-144; Product Range:RX600 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:100Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, LQFP-144; Product Range:RX600 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:100Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - R5F562N8BDFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F562N8BDFP#V0
Microcontrollers R5F562N8BDFP#V0
RX RX62N Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

RX RX62N Microcontroller IC 32-Bit 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now
Microcontrollers - R5F562N8BDFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F562N8BDFP#V0
Microcontrollers R5F562N8BDFP#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F562N8BDFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F562N8BDFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F562N8BDFP#V0
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F562N8BDFP#V0
32-bit Microcontrollers - MCU R5F562N8BDFP#V0
32-bit Microcontrollers - MCU STAR RX62N 512K/96K QFP100 2.7-3.6V

32-bit Microcontrollers - MCU STAR RX62N 512K/96K QFP100 2.7-3.6V

Buy Now Datasheet
Embedded - Microcontrollers - R5F562N8BDFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F562N8BDFP#V0
Embedded - Microcontrollers R5F562N8BDFP#V0
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1263619-R5F562N8BDFP#V0 685-R5F562N8BDFP#V0 R5F562N8BDFP#V0-ND R5F562N8BDFP#V0 84AC2637 R5F562N8BDFP#V0 R5F562N8BDFP#V0 R5F562N8BDFP#V0 R5F562N8BDFP#V0 R5F562N8BDFP#V0
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Mcu, 32Bit, 100Mhz, Lqfp-144; Product Range Renesas Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
Clock Speed 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz 100 MHz
RAM 512 KB 96 KB 96 KB 96 KB 96 KB 96 KB 96 KB 96 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 2.7 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

ARM Cortex-M 32-bit 128kB 275kB Embedded Microcontroller MCU - 879-CC2640R2FRHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Embedded - Microcontrollers - ACE1502EN14 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details