Renesas Electronics Corporation Microcontrollers R5F562N8BDBG#U0

Description
RX62N 512K/96K BGA176 2.7-3.6V
Request a Quote Datasheet
Description
RX62N 512K/96K BGA176 2.7-3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1928124 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928124
Microcontrollers 1928124
RX62N 512K/96K BGA176 2.7-3.6V

RX62N 512K/96K BGA176 2.7-3.6V

Supplier's Site
Microcontrollers - 1928123 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928123
Microcontrollers 1928123
RX62N 512K/96K BGA176 2.7-3.6V

RX62N 512K/96K BGA176 2.7-3.6V

Supplier's Site
Microcontrollers - 1928124P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928124P
Microcontrollers 1928124P
RX62N 512K/96K BGA176 2.7-3.6V

RX62N 512K/96K BGA176 2.7-3.6V

Supplier's Site
Microcontrollers - R5F562N8BDBG#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F562N8BDBG#U0-ND
Microcontrollers R5F562N8BDBG#U0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFBGA (13x13)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Mcu, 32Bit, 100Mhz, Lfbga-176; Product Range Renesas - 84AC2635 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Lfbga-176; Product Range Renesas
84AC2635
Mcu, 32Bit, 100Mhz, Lfbga-176; Product Range Renesas 84AC2635
MCU, 32BIT, 100MHZ, LFBGA-176; Product Range:RX600 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:176Pins; MCU Case Style:LFBGA; No. of RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, LFBGA-176; Product Range:RX600 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:512KB; RAM Memory Size:96KB; No. of Pins:176Pins; MCU Case Style:LFBGA; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F562N8BDBG#U0
32-bit Microcontrollers - MCU R5F562N8BDBG#U0
32-bit Microcontrollers - MCU RX62N 512K/96K BGA176 2.7-3.6V

32-bit Microcontrollers - MCU RX62N 512K/96K BGA176 2.7-3.6V

Buy Now Datasheet
Microcontrollers - R5F562N8BDBG#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F562N8BDBG#U0
Microcontrollers R5F562N8BDBG#U0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFBGA (13x13)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFBGA (13x13)

Buy Now Datasheet
Microcontrollers - R5F562N8BDBG#U0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F562N8BDBG#U0
Microcontrollers R5F562N8BDBG#U0
IC MCU 32BIT 512KB FLSH 176LFBGA

IC MCU 32BIT 512KB FLSH 176LFBGA

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F562N8BDBG#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F562N8BDBG#U0
Embedded - Microcontrollers R5F562N8BDBG#U0
IC MCU 32BIT 512KB FLSH 176LFBGA

IC MCU 32BIT 512KB FLSH 176LFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F562N8BDBG#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F562N8BDBG#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F562N8BDBG#U0
IC MCU 32BIT 512KB FLSH 176LFBGA

IC MCU 32BIT 512KB FLSH 176LFBGA

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1928124 1928124P R5F562N8BDBG#U0-ND 84AC2635 R5F562N8BDBG#U0 R5F562N8BDBG#U0 R5F562N8BDBG#U0 R5F562N8BDBG#U0 R5F562N8BDBG#U0
Product Name Microcontrollers Microcontrollers Microcontrollers Mcu, 32Bit, 100Mhz, Lfbga-176; Product Range Renesas 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit
RAM 96 KB 96 KB 96 KB 96 KB 96 KB 96 KB
ROM 512 KB 512 KB 512 KB
Package Type BGA; Other; Lfbga Other; LFBG Other; 176-LFBGA Other; LFBGA BGA; Other; 176-LFBGA Other; 176-LFBGA BGA; Other; 176-LFBGA
Pin Count 176 176 176 176
Unlock Full Specs
to access all available technical data

Similar Products

 - ADG3245BCPZ - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Package Type CSP; Other; LFCSP20
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details