RX RX62N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFBGA (13x13)
RX RX62N Microcontroller IC 32-Bit Single-Core 100MHz 512KB (512K x 8) FLASH 176-LFBGA (13x13)
IC MCU 32BIT 512KB FLSH 176LFBGA
IC MCU 32BIT 512KB FLSH 176LFBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F562N8ADBG#00-ND | R5F562N8ADBG#00 | R5F562N8ADBG#00 | R5F562N8ADBG#00 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | |
| Bits | Other; A/D 4x10b, 8x12b; D/A 2x10b | |||
| RAM | 96 KB | 96 KB | 96 KB | |
| ROM | 512 KB |