RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 112-LQFP (20x20)
IC MCU 32BIT 256KB FLASH 112LQFP
IC MCU 32BIT 256KB FLASH 112LQFP
32-bit Microcontrollers - MCU RX62G 256K/16K LQFP112, 5V, No CAN
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F562GADDFH#V3-ND | R5F562GADDFH#V3 | R5F562GADDFH#V3 | R5F562GADDFH#V3 | R5F562GADDFH#V3 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 12x10b, 8x12b | ||||
| RAM | 16 KB | 16 KB | 16 KB | ||
| ROM | 256 KB |