Renesas Electronics Corporation Embedded - Embedded - Microcontrollers - R5F56216BDLE R5F56216BDLE

Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1241729-R5F56216BDLE Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Renesas Electronics America Win Source Part Number: 1241729-R5F56216BDLE Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - R5F56216BDLE - 1241729-R5F56216BDLE - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F56216BDLE
1241729-R5F56216BDLE
Embedded - Embedded - Microcontrollers - R5F56216BDLE 1241729-R5F56216BDLE
Manufacturer: Renesas Electronics America Win Source Part Number: 1241729-R5F56216BDLE Manufacturer Homepage: www.renesas.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Renesas Electronics America
Win Source Part Number: 1241729-R5F56216BDLE
Manufacturer Homepage: www.renesas.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now
32-bit 100 MHz Embedded Microcontroller MCU - 685-R5F56216BDLE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 100 MHz Embedded Microcontroller MCU
685-R5F56216BDLE
32-bit 100 MHz Embedded Microcontroller MCU 685-R5F56216BDLE
100 MHz 32-bit RX MCU with FPU, 165 DMIPS, up to 512-Kbyte Flash, Ethernet, USB 2.0 Product overview: R5F56216BDLE from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56216BDLE can be used for catalog matching and distributor lookup.

100 MHz 32-bit RX MCU with FPU, 165 DMIPS, up to 512-Kbyte Flash, Ethernet, USB 2.0 Product overview: R5F56216BDLE from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100 MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 100 MHz, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56216BDLE can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1241729-R5F56216BDLE 685-R5F56216BDLE
Product Name Embedded - Embedded - Microcontrollers - R5F56216BDLE 32-bit 100 MHz Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - COP8SAA716M8/NOPB-TI - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Active
Clock Speed 10 MHz
View Details
Microcontrollers - C161CSLFCAFXQMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 12x10b
View Details
5 suppliers
Microcontrollers - 1806976P - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
Package Type Other; VQFN
Pin Count 64
View Details
Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details