Renesas Electronics Corporation Microcontrollers R5F56216BDFP#V0

Description
Renesas Electronics R5F56216BDFP#V0
Request a Quote Datasheet
Description
Renesas Electronics R5F56216BDFP#V0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 1928118 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928118
Microcontrollers 1928118
Renesas Electronics R5F56216BDFP#V0

Renesas Electronics R5F56216BDFP#V0

Supplier's Site
Microcontrollers - 1928116 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928116
Microcontrollers 1928116
Renesas Electronics R5F56216BDFP#V0

Renesas Electronics R5F56216BDFP#V0

Supplier's Site
Microcontrollers - 1928118P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928118P
Microcontrollers 1928118P
Renesas Electronics R5F56216BDFP#V0

Renesas Electronics R5F56216BDFP#V0

Supplier's Site
Embedded - Embedded - Microcontrollers - R5F56216BDFP#V0 - 210523-R5F56216BDFP#V0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F56216BDFP#V0
210523-R5F56216BDFP#V0
Embedded - Embedded - Microcontrollers - R5F56216BDFP#V0 210523-R5F56216BDFP#V0
Manufacturer: Renesas Electronics America Win Source Part Number: 210523-R5F56216BDFP# V0 Packaging: Tray Core Processor: RX Number of I/O: 72 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10/12b, D/A 1x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LFQFP (20x20) Speed(Frequency): 100MHz Supply Voltage - Operating: 2.7 V to 3.6 V Part Core Size: 32-Bit Data RAM Size: 64K x 8 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Renesas Electronics America
Win Source Part Number: 210523-R5F56216BDFP#V0
Packaging: Tray
Core Processor: RX
Number of I/O: 72
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10/12b, D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LFQFP (20x20)
Speed(Frequency): 100MHz
Supply Voltage - Operating: 2.7 V to 3.6 V
Part Core Size: 32-Bit
Data RAM Size: 64K x 8
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R5F56216BDFP#V0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R5F56216BDFP#V0
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R5F56216BDFP#V0
IC MCU 32BIT 256KB FLASH 100LQFP Product overview: R5F56216BDFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56216BDFP#V0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 100LQFP Product overview: R5F56216BDFP#V0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F56216BDFP#V0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F56216BDFP#V0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F56216BDFP#V0-ND
Microcontrollers R5F56216BDFP#V0-ND
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F56216BDFP#V0 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F56216BDFP#V0
Microcontrollers R5F56216BDFP#V0
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F56216BDFP#V0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F56216BDFP#V0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F56216BDFP#V0
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site
Microcontrollers - R5F56216BDFP#V0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F56216BDFP#V0
Microcontrollers R5F56216BDFP#V0
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F56216BDFP#V0
32-bit Microcontrollers - MCU R5F56216BDFP#V0
32-bit Microcontrollers - MCU RX621 256K/64K QFP100 2.7-3.6V

32-bit Microcontrollers - MCU RX621 256K/64K QFP100 2.7-3.6V

Buy Now Datasheet
Mcu, 32Bit, 100Mhz, Lqfp-100; Product Range Renesas - 84AC2640 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 100Mhz, Lqfp-100; Product Range Renesas
84AC2640
Mcu, 32Bit, 100Mhz, Lqfp-100; Product Range Renesas 84AC2640
MCU, 32BIT, 100MHZ, LQFP-100; Product Range:RX600 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:100Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

MCU, 32BIT, 100MHZ, LQFP-100; Product Range:RX600 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:100MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:100Pins; MCU Case Style:LQFP; No. of RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F56216BDFP#V0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F56216BDFP#V0
Embedded - Microcontrollers R5F56216BDFP#V0
IC MCU 32BIT 256KB FLASH 100LQFP

IC MCU 32BIT 256KB FLASH 100LQFP

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1928118 1928118P 210523-R5F56216BDFP#V0 685-R5F56216BDFP#V0 R5F56216BDFP#V0-ND R5F56216BDFP#V0 R5F56216BDFP#V0 R5F56216BDFP#V0 R5F56216BDFP#V0 84AC2640 R5F56216BDFP#V0
Product Name Microcontrollers Microcontrollers Embedded - Embedded - Microcontrollers - R5F56216BDFP#V0 32-bit 32BIT 256KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, 100Mhz, Lqfp-100; Product Range Renesas Embedded - Microcontrollers
Data Bus 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit
RAM 64 KB 256 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 256 KB 256 KB 256 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP QFP; Other; 144-LFQFP (20x20) Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP Other; LQFP
Pin Count 100 100 100 100
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5125 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5125IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMA6 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Embedded - Microcontrollers - ADUC848BCPZ62-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details