RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 176-LFBGA (13x13)
IC MCU 32BIT 768KB FLSH 176LFBGA
RX RX600 Microcontroller IC 32-Bit Single-Core 100MHz 768KB (768K x 8) FLASH 176-LFBGA (13x13)
32-bit Microcontrollers - MCU RX610 768K/128K BGA176 3.0-3.6V
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F56104WNBG#U0-ND | R5F56104WNBG#U0 | R5F56104WNBG#U0 | R5F56104WNBG#U0 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 100 MHz | 100 MHz | ||
| Bits | Other; A/D 16x10b; D/A 2x10b | |||
| RAM | 128 KB | 128 KB | ||
| ROM | 768 KB |