RXv2 RX200 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 256KB FLSH 100LFQFP
IC MCU 32BIT 256KB FLSH 100LFQFP
32-bit Microcontrollers - MCU RX24U 256KB/32KB 100LQFP -40_+85C
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F524UBADFP#30-ND | R5F524UBADFP#30 | R5F524UBADFP#30 | R5F524UBADFP#30 | R5F524UBADFP#30 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | 8 Bit; Other; A/D 20x12b; D/A 2x8b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |