Renesas Electronics Corporation 32-bit 32BIT 128KB Embedded Microcontroller MCU R5F524T8ADFP#31

Description
IC MCU 32BIT 128KB FLSH 100LFQFP Product overview: R5F524T8ADFP#31 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F524T8ADFP#31 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLSH 100LFQFP Product overview: R5F524T8ADFP#31 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F524T8ADFP#31 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R5F524T8ADFP#31 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F524T8ADFP#31
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F524T8ADFP#31
IC MCU 32BIT 128KB FLSH 100LFQFP Product overview: R5F524T8ADFP#31 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F524T8ADFP#31 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLSH 100LFQFP Product overview: R5F524T8ADFP#31 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F524T8ADFP#31 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 982998-R5F524T8ADFP#31 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
982998-R5F524T8ADFP#31
Integrated Circuits (ICs) - Embedded - Microcontrollers 982998-R5F524T8ADFP#31
Win Source Part Number: 982998-R5F524T8ADFP# 31 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX200 Core Processor: RXv2 Speed: 80MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 16K x 8 Data Converters: A/D 22x12b; D/A 1x8b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.7V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 49 pct. REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F524

Win Source Part Number: 982998-R5F524T8ADFP#31
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX200
Core Processor: RXv2
Speed: 80MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 16K x 8
Data Converters: A/D 22x12b; D/A 1x8b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.7V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 49 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F524

Buy Now Datasheet
Microcontrollers - R5F524T8ADFP#31-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F524T8ADFP#31-ND
Microcontrollers R5F524T8ADFP#31-ND
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

RXv2 RX200 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F524T8ADFP#31 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F524T8ADFP#31
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F524T8ADFP#31
IC MCU 32BIT 128KB FLSH 100LFQFP

IC MCU 32BIT 128KB FLSH 100LFQFP

Supplier's Site
Microcontrollers - R5F524T8ADFP#31 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F524T8ADFP#31
Microcontrollers R5F524T8ADFP#31
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

RXv2 RX200 Microcontroller IC 32-Bit Single-Core 80MHz 128KB (128K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F524T8ADFP#31
32-bit Microcontrollers - MCU R5F524T8ADFP#31
32-bit Microcontrollers - MCU RX24T MCU 128KB/16KB 100LQFP -40_+85C

32-bit Microcontrollers - MCU RX24T MCU 128KB/16KB 100LQFP -40_+85C

Buy Now Datasheet
Embedded - Microcontrollers - R5F524T8ADFP#31 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F524T8ADFP#31
Embedded - Microcontrollers R5F524T8ADFP#31
IC MCU 32BIT 128KB FLSH 100LFQFP

IC MCU 32BIT 128KB FLSH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F524T8ADFP#31 982998-R5F524T8ADFP#31 R5F524T8ADFP#31-ND R5F524T8ADFP#31 R5F524T8ADFP#31 R5F524T8ADFP#31 R5F524T8ADFP#31
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 80 MHz 80 MHz 80 MHz 80 MHz 80 MHz
RAM 16 KB 128 KB 16 KB 16 KB 16 KB
Supply Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 5.5 volts
Serial Interface CAN, I2C, SCI, SPI, UART SPI; SCI
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
 - 80C166MT3DDBXUMA1 - Rochester Electronics
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP100
View Details
3 suppliers