Renesas Electronics Corporation Microcontrollers R5F52318ADFP#30

Description
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet
Description
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F52318ADFP#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F52318ADFP#30-ND
Microcontrollers R5F52318ADFP#30-ND
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R5F52318ADFP#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F52318ADFP#30
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F52318ADFP#30
IC MCU 32BIT 512KB FLSH 100LFQFP Product overview: R5F52318ADFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52318ADFP#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 100LFQFP Product overview: R5F52318ADFP#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52318ADFP#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 1928111P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928111P
Microcontrollers 1928111P
RX231 512KB/64KB 100LQFP -40_+85 USBCAN

RX231 512KB/64KB 100LQFP -40_+85 USBCAN

Supplier's Site
Microcontrollers - 1928110 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1928110
Microcontrollers 1928110
RX231 512KB/64KB 100LQFP -40_+85 USBCAN

RX231 512KB/64KB 100LQFP -40_+85 USBCAN

Supplier's Site
Microcontrollers - R5F52318ADFP#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F52318ADFP#30
Microcontrollers R5F52318ADFP#30
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F52318ADFP#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F52318ADFP#30
Embedded - Microcontrollers R5F52318ADFP#30
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F52318ADFP#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F52318ADFP#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F52318ADFP#30
IC MCU 32BIT 512KB FLSH 100LFQFP

IC MCU 32BIT 512KB FLSH 100LFQFP

Supplier's Site
Mcu, 32Bit, 54Mhz, Lfqfp-100; Product Range Renesas - 84AC2634 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 54Mhz, Lfqfp-100; Product Range Renesas
84AC2634
Mcu, 32Bit, 54Mhz, Lfqfp-100; Product Range Renesas 84AC2634
MCU, 32BIT, 54MHZ, LFQFP-100; Product Range:RX200 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:54MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:100Pins; MCU Case Style:LFQFP; No. of RoHS Compliant: Yes

MCU, 32BIT, 54MHZ, LFQFP-100; Product Range:RX200 Series Microcontrollers; Architecture:RX; No. of Bits:32bit; CPU Speed:54MHz; Program Memory Size:512KB; RAM Memory Size:64KB; No. of Pins:100Pins; MCU Case Style:LFQFP; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F52318ADFP#30
32-bit Microcontrollers - MCU R5F52318ADFP#30
32-bit Microcontrollers - MCU RX231 512KB/64KB 100LQFP -40_+85 USBCAN

32-bit Microcontrollers - MCU RX231 512KB/64KB 100LQFP -40_+85 USBCAN

Buy Now Datasheet
Microcontrollers - R5F52318ADFP#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52318ADFP#30
Microcontrollers R5F52318ADFP#30
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 512KB (512K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F52318ADFP#30-ND 685-R5F52318ADFP#30 1928111P 1928110 R5F52318ADFP#30 R5F52318ADFP#30 R5F52318ADFP#30 84AC2634 R5F52318ADFP#30 R5F52318ADFP#30
Product Name Microcontrollers 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, 54Mhz, Lfqfp-100; Product Range Renesas 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 54 MHz 54 MHz 54 MHz 54 MHz 54 MHz 54 MHz
Bits Other; A/D 24x12b; D/A 2x12b
RAM 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB 64 KB
ROM 512 KB 512 KB 512 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C167CSL40MCAKXQLA2-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 40 MHz
Bits Other; A/D 24x10b
View Details
3 suppliers
Embedded Microcontroller MCU - 685-2964B/BUA - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
4 suppliers
Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZ80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details