RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 384KB FLASH 64LFQFP Product overview: R5F52317BDFM#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52317BDFM#30 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 384KB FLASH 64LFQFP
IC MCU 32BIT 384KB FLASH 64LFQFP
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 384KB (384K x 8) FLASH 64-LFQFP (10x10)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52317BDFM#30-ND | 685-R5F52317BDFM#30 | R5F52317BDFM#30 | R5F52317BDFM#30 | R5F52317BDFM#30 |
| Product Name | Microcontrollers | 32-bit 32BIT 384KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 54 MHz | 54 MHz | 54 MHz | 54 MHz | |
| Bits | Other; A/D 12x12b; D/A 2x12b | ||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | |
| ROM | 384 KB |