RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 256KB (256K x 8) FLASH 48-HWQFN (7x7)
IC MCU 32BIT 256KB FLASH 48HWQFN
IC MCU 32BIT 256KB FLASH 48HWQFN
32-bit Microcontrollers - MCU RX231 256KB/32KB 48WQFN -40_+85C USB
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 256KB (256K x 8) FLASH 48-HWQFN (7x7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52316CDNE#U0-ND | R5F52316CDNE#U0 | R5F52316CDNE#U0 | R5F52316CDNE#U0 | R5F52316CDNE#U0 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 54 MHz | 54 MHz | 54 MHz | ||
| Bits | Other; A/D 8x12b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |