The R5F52315ADND#U0 is a 32-bit microcontroller from the RX231 group, operating at a maximum frequency of 54 MHz. It features up to 128 KB of flash memory and 32 KB of SRAM, with an additional 8 KB of data flash memory. The microcontroller supports a variety of communication interfaces, including USB 2.0, CAN, I2C, and RSPI, making it suitable for diverse applications. It includes a 12-bit A/D converter with 24 channels and a 12-bit D/A converter with two channels, enhancing its capability for analog signal processing. The device operates within a temperature range of -40 to +85°C, making it suitable for industrial environments. Additionally, it incorporates low power consumption modes and various timers, which can be beneficial for energy-sensitive applications. The microcontroller also features encryption functions for secure data handling. Overall, the R5F52315ADND#U0 is designed for general industrial and consumer equipment, providing a robust solution for embedded system development.
Win Source Part Number: 1224986-R5F52315ADND
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX200
Core Processor: RXv2
Speed: 54MHz
Package: Tray
Standard Package: 260
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, I²C, IrDA, SCI, SD/SDIO, SPI, SSI, USB OTG
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 43
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 12x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-WFQFN Exposed Pad
Supplier Device Package: 64-HWQFN (9x9)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F52315
Product Status: Not For New Designs
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 64-HWQFN (9x9)
IC MCU 32BIT 128KB FLASH 64HWQFN Product overview: R5F52315ADND#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52315ADND#U0 can be used for catalog matching and distributor lookup.
32-bit Microcontrollers - MCU RX231 128KB/32KB 64WQFN -40_+85C USBCAN
IC MCU 32BIT 128KB FLASH 64HWQFN
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 64-HWQFN (9x9)
IC MCU 32BIT 128KB FLASH 64HWQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1224986-R5F52315ADND#U0 | R5F52315ADND#U0-ND | 685-R5F52315ADND#U0 | R5F52315ADND#U0 | R5F52315ADND#U0 | R5F52315ADND#U0 | R5F52315ADND#U0 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 54 MHz | 54 MHz | 54 MHz | 54 MHz | |||
| RAM | 128 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 8 KB | 128 KB | |||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH |