Renesas Electronics Corporation Microcontrollers R5F52306ADLF#U0

Description
Microcontroller, 32-Bit, FLASH, RXV2 CPU, 54MHz, CMOS
Request a Quote Datasheet
Description
Microcontroller, 32-Bit, FLASH, RXV2 CPU, 54MHz, CMOS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F52306ADLF#U0 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, RXV2 CPU, 54MHz, CMOS

Microcontroller, 32-Bit, FLASH, RXV2 CPU, 54MHz, CMOS

Supplier's Site Datasheet
Microcontrollers - 559-R5F52306ADLF#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F52306ADLF#U0-ND
Microcontrollers 559-R5F52306ADLF#U0-ND
IC MCU 32BIT 256KB FLASH 64WFLGA

IC MCU 32BIT 256KB FLASH 64WFLGA

Buy Now
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-R5F52306ADLF#U0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-R5F52306ADLF#U0
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-R5F52306ADLF#U0
IC MCU 32BIT 256KB FLASH 64WFLGA Product overview: R5F52306ADLF#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52306ADLF#U0 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64WFLGA Product overview: R5F52306ADLF#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52306ADLF#U0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - R5F52306ADLF#U0 - 1028496-R5F52306ADLF#U0 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - R5F52306ADLF#U0
1028496-R5F52306ADLF#U0
Embedded - Embedded - Microcontrollers - R5F52306ADLF#U0 1028496-R5F52306ADLF#U0
Manufacturer: Renesas Electronics America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1028496-R5F52306ADLF #U0 Number of Pins: 64 Categories: Embedded - Microcontrollers Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Renesas Electronics America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1028496-R5F52306ADLF#U0
Number of Pins: 64
Categories: Embedded - Microcontrollers
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now
Microcontrollers - R5F52306ADLF#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52306ADLF#U0
Microcontrollers R5F52306ADLF#U0
RXv2 RX230 Microcontroller IC 32-Bit 54MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)

RXv2 RX230 Microcontroller IC 32-Bit 54MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)

Buy Now
Microcontrollers - R5F52306ADLF#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52306ADLF#U0
Microcontrollers R5F52306ADLF#U0
RXv2 RX230 Microcontroller IC 32-Bit 54MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)

RXv2 RX230 Microcontroller IC 32-Bit 54MHz 256KB (256K x 8) FLASH 64-FLGA (5x5)

Buy Now
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F52306ADLF#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F52306ADLF#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F52306ADLF#U0
IC MCU 32BIT 256KB FLASH 64WFLGA

IC MCU 32BIT 256KB FLASH 64WFLGA

Supplier's Site

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F52306ADLF#U0 559-R5F52306ADLF#U0-ND 685-R5F52306ADLF#U0 1028496-R5F52306ADLF#U0 R5F52306ADLF#U0 R5F52306ADLF#U0
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - R5F52306ADLF#U0 Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit
Life Cycle Stage Active Active Active
ROM Type Flash Flash Flash; FLASH
Package Type FLGA; Other; WFLGA Other; 64-WFLGA Other; Tray FLGA; Other; 64-WFLGA FLGA; Other; 64-WFLGA
Clock Speed 54 MHz 54 MHz 54 MHz 54 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428465 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Embedded - Microcontrollers - ADUC836BS - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
CC430F5147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5147IRGZR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - CG7691AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers