The R5F52305ADLA#20 is a 32-bit microcontroller from the RX200 series, featuring a maximum operating frequency of 54 MHz and capable of delivering 88.56 DMIPS. It includes 128 KB of flash memory and supports various communication interfaces such as USB 2.0, CAN, and I2C. The microcontroller is equipped with a 12-bit A/D converter with 24 channels and a 12-bit D/A converter with two channels. It also features a capacitive touch sensing unit, multiple timers, and an encryption function for secure data handling. The device operates within a temperature range of -40 to +85°C, making it suitable for industrial and consumer applications. The compact 100-TFLGA package measures 5.5 x 5.5 mm, facilitating integration into space-constrained designs.
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 100-TFLGA (5.5x5.5)
Win Source Part Number: 1000556-R5F52305ADLA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX200
Core Processor: RXv2
Speed: 54MHz
Package: Tray
Standard Package: 300
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: EBI/EMI, I²C, IrDA, SCI, SPI, SSI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 83
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 24x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-TFLGA
Supplier Device Package: 100-TFLGA (5.5x5.5)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F52305
IC MCU 32BIT 128KB FLSH 100TFLGA Product overview: R5F52305ADLA#20 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52305ADLA#20 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 128KB FLSH 100TFLGA
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 100-TFLGA (5.5x5.5)
IC MCU 32BIT 128KB FLSH 100TFLGA
32-bit Microcontrollers - MCU RX230 128K/32K 100TFLGA -40_+85C Touch
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52305ADLA#20-ND | 1000556-R5F52305ADLA#20 | 685-R5F52305ADLA#20 | R5F52305ADLA#20 | R5F52305ADLA#20 | R5F52305ADLA#20 | R5F52305ADLA#20 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 54 MHz | 54 MHz | 54 MHz | 54 MHz | 54 MHz | ||
| Bits | Other; A/D 24x12b; D/A 2x12b | ||||||
| RAM | 32 KB | 128 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 128 KB | 8 KB |