Renesas Electronics Corporation Microcontrollers R5F52305ADFM#30

Description
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F52305ADFM#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F52305ADFM#30-ND
Microcontrollers R5F52305ADFM#30-ND
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R5F52305ADFM#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F52305ADFM#30
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F52305ADFM#30
IC MCU 32BIT 128KB FLASH 64LFQFP Product overview: R5F52305ADFM#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52305ADFM#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64LFQFP Product overview: R5F52305ADFM#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52305ADFM#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 2647066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2647066
Microcontrollers 2647066
MCU RX230 32 BIT 128 KB 32 KB LFQFP64

MCU RX230 32 BIT 128 KB 32 KB LFQFP64

Supplier's Site
Microcontrollers - 2647067 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2647067
Microcontrollers 2647067
MCU RX230 32 BIT 128 KB 32 KB LFQFP64

MCU RX230 32 BIT 128 KB 32 KB LFQFP64

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1144049-R5F52305ADFM#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1144049-R5F52305ADFM#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1144049-R5F52305ADFM#30
Win Source Part Number: 1144049-R5F52305ADFM #30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX200 Core Processor: RXv2 Speed: 54MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, SCI, SPI, SSI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 47 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 32K x 8 Data Converters: A/D 12x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 72 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F52305

Win Source Part Number: 1144049-R5F52305ADFM#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX200
Core Processor: RXv2
Speed: 54MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, SCI, SPI, SSI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 47
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 32K x 8
Data Converters: A/D 12x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 72 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F52305

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F52305ADFM#30
32-bit Microcontrollers - MCU R5F52305ADFM#30
32-bit Microcontrollers - MCU RX230 MCU 128K/32K 64LQFP -40_+85C Touch

32-bit Microcontrollers - MCU RX230 MCU 128K/32K 64LQFP -40_+85C Touch

Buy Now Datasheet
Embedded - Microcontrollers - R5F52305ADFM#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F52305ADFM#30
Embedded - Microcontrollers R5F52305ADFM#30
IC MCU 32BIT 128KB FLASH 64LFQFP

IC MCU 32BIT 128KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F52305ADFM#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F52305ADFM#30
Microcontrollers R5F52305ADFM#30
RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

RXv2 RX200 Microcontroller IC 32-Bit Single-Core 54MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F52305ADFM#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F52305ADFM#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F52305ADFM#30
IC MCU 32BIT 128KB FLASH 64LFQFP

IC MCU 32BIT 128KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R5F52305ADFM#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F52305ADFM#30
Microcontrollers R5F52305ADFM#30
IC MCU 32BIT 128KB FLASH 64LFQFP

IC MCU 32BIT 128KB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F52305ADFM#30-ND 685-R5F52305ADFM#30 2647066 1144049-R5F52305ADFM#30 R5F52305ADFM#30 R5F52305ADFM#30 R5F52305ADFM#30 R5F52305ADFM#30 R5F52305ADFM#30
Product Name Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 54 MHz 54 MHz 54 MHz 54 MHz 54 MHz 54 MHz
Bits Other; A/D 12x12b; D/A 2x12b
RAM 32 KB 32 KB 128 KB 32 KB 32 KB 32 KB
ROM 128 KB 128 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - A2C86560500 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details