IC MCU 32BIT 64KB FLASH 100LFQFP
IC MCU 32BIT 64KB FLASH 100LFQFP
RX RX200 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 100-LFQFP (14x14)
| Acme Chip Technology Co., Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52203BDFP#10 | R5F52203BDFP#10 | R5F52203BDFP#10 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers |
| Life Cycle Stage | Declining | Declining; Not For New Designs | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 8 KB | 8 KB | |
| Supply Voltage | 5.5 to 1.62 volts |