RX RX21A Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 80-LQFP (12x12)
IC MCU 32BIT 512KB FLASH 80LQFP
IC MCU 32BIT 512KB FLASH 80LQFP
| Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F521A8BDFN#10 | R5F521A8BDFN#10 | R5F521A8BDFN#10 |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Declining; Not For New Designs | Declining | |
| Clock Speed | 50 MHz | 50 MHz | |
| RAM | 64 KB | 64 KB |