RX RX21A Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 512KB FLASH 64LFQFP
IC MCU 32BIT 512KB FLASH 64LFQFP
RX RX21A Microcontroller IC 32-Bit Single-Core 50MHz 512KB (512K x 8) FLASH 64-LFQFP (10x10)
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F521A8BDFM#10-ND | R5F521A8BDFM#10 | R5F521A8BDFM#10 | R5F521A8BDFM#10 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | |
| Bits | 24 Bit; Other; A/D 3x10b, 4x24b Sigma-Delta | |||
| RAM | 64 KB | 64 KB | 64 KB | |
| ROM | 512 KB |