IC MCU 32BIT 256KB FLASH 64LFQFP
RX RX21A Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-LFQFP (10x10)
IC MCU 32BIT 256KB FLASH 64LFQFP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F521A6BDFM#10 | R5F521A6BDFM#10 | R5F521A6BDFM#10 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Life Cycle Stage | Declining | Declining; Not For New Designs | |
| Clock Speed | 50 MHz | 50 MHz | |
| RAM | 32 KB | 32 KB | |
| Supply Voltage | 3.6 to 2.7 volts |