RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)
Microcontroller, 32-Bit, FLASH, RX210 CPU, 50MHz, CMOS, PBGA145
RX RX Microcontroller IC 32-Bit 50MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 145-TFLGA (7x7)
IC MCU 32BIT 1MB FLASH 145TFLGA
32-bit Microcontrollers - MCU RX210 1024K+8K/96K 145TFLGA 7x7
IC MCU 32BIT 1MB FLASH 145TFLGA
| DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F5210BBDLK#U0-ND | R5F5210BBDLK#U0 | R5F5210BBDLK#U0 | R5F5210BBDLK#U0 | R5F5210BBDLK#U0 | R5F5210BBDLK#U0 | R5F5210BBDLK#U0 |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | |||
| Bits | Other; A/D 16x12b; D/A 2x10b | ||||||
| RAM | 96 KB | 96 KB | 96 KB | 96 KB | |||
| ROM | 1000 KB |