Renesas Electronics Corporation 32-bit 32BIT 1MB Embedded Microcontroller MCU R5F5210BBDFP#10

Description
IC MCU 32BIT 1MB FLASH 100LFQFP Product overview: R5F5210BBDFP#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5210BBDFP#10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 1MB FLASH 100LFQFP Product overview: R5F5210BBDFP#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5210BBDFP#10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-R5F5210BBDFP#10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-R5F5210BBDFP#10
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-R5F5210BBDFP#10
IC MCU 32BIT 1MB FLASH 100LFQFP Product overview: R5F5210BBDFP#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5210BBDFP#10 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 100LFQFP Product overview: R5F5210BBDFP#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F5210BBDFP#10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 559-R5F5210BBDFP#10-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F5210BBDFP#10-ND
Microcontrollers 559-R5F5210BBDFP#10-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Alternative Parts (Cross-Reference): Cross Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: RX200 Package: Tray Product Status: Not For New Designs Core Processor: RX Core Size: 32-Bit Single-Core Speed: 50MHz Connectivity: EBI/EMI, I²C, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 84 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH

Alternative Parts (Cross-Reference): Cross
Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: RX200
Package: Tray
Product Status: Not For New Designs
Core Processor: RX
Core Size: 32-Bit Single-Core
Speed: 50MHz
Connectivity: EBI/EMI, I²C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH

Buy Now Datasheet
Microcontrollers - R5F5210BBDFP#10 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F5210BBDFP#10
Microcontrollers R5F5210BBDFP#10
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F5210BBDFP#10 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5210BBDFP#10
Embedded - Microcontrollers R5F5210BBDFP#10
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5210BBDFP#10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5210BBDFP#10
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5210BBDFP#10
IC MCU 32BIT 1MB FLASH 100LFQFP

IC MCU 32BIT 1MB FLASH 100LFQFP

Supplier's Site
Microcontrollers - R5F5210BBDFP#10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5210BBDFP#10
Microcontrollers R5F5210BBDFP#10
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 1MB (1M x 8) FLASH 100-LFQFP (14x14)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F5210BBDFP#10 559-R5F5210BBDFP#10-ND R5F5210BBDFP#10 R5F5210BBDFP#10 R5F5210BBDFP#10 R5F5210BBDFP#10
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
RAM 96 KB 96 KB 1000 KB 96 KB 96 KB 96 KB
Supply Voltage 1.62 to 5.5 volts 1.62 to 5.5 volts 1.62 to 5.5 volts 5.5 volts
Package Type Other; Tray LFQP; Other; 100-LQFP QFP; Other; 100-LQFP Other; 100-LQFP QFP; Other; 100-LQFP
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - CG8062AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Embedded - Microcontrollers - ADUC831BCP - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details