Renesas Electronics Corporation Microcontrollers R5F5210ABDLJ#U0

Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 100-TFLGA (7x7)
Request a Quote Datasheet
Description
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 100-TFLGA (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F5210ABDLJ#U0-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F5210ABDLJ#U0-ND
Microcontrollers R5F5210ABDLJ#U0-ND
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 100-TFLGA (7x7)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 100-TFLGA (7x7)

Buy Now Datasheet
Embedded - Microcontrollers - R5F5210ABDLJ#U0 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5210ABDLJ#U0
Embedded - Microcontrollers R5F5210ABDLJ#U0
IC MCU 32BIT 768KB FLSH 100TFLGA

IC MCU 32BIT 768KB FLSH 100TFLGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5210ABDLJ#U0 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5210ABDLJ#U0
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5210ABDLJ#U0
IC MCU 32BIT 768KB FLSH 100TFLGA

IC MCU 32BIT 768KB FLSH 100TFLGA

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F5210ABDLJ#U0
32-bit Microcontrollers - MCU R5F5210ABDLJ#U0
32-bit Microcontrollers - MCU RX210 768K+8K/96K 100TFLGA 7x7

32-bit Microcontrollers - MCU RX210 768K+8K/96K 100TFLGA 7x7

Buy Now Datasheet
Microcontrollers - R5F5210ABDLJ#U0 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5210ABDLJ#U0
Microcontrollers R5F5210ABDLJ#U0
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 100-TFLGA (7x7)

RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 768KB (768K x 8) FLASH 100-TFLGA (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F5210ABDLJ#U0-ND R5F5210ABDLJ#U0 R5F5210ABDLJ#U0 R5F5210ABDLJ#U0 R5F5210ABDLJ#U0
Product Name Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz
Bits Other; A/D 16x12b; D/A 2x10b
RAM 96 KB 96 KB 96 KB
ROM 768 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - 73S1217F-68M/F/PE - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Low-Power 1 GHz Embedded Microcontroller MCU - 879-CC1310F128RSMT - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 428487 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 48
View Details