RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 384KB (384K x 8) FLASH 144-LFQFP (20x20)
IC MCU 32BIT
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52107BGFB#10 | R5F52107BGFB#10 | R5F52107BGFB#10 |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Active | Active | |
| Clock Speed | 50 MHz | 50 MHz | |
| RAM | 64 KB | 64 KB |