Microcontroller, 32-Bit, FLASH, RX210 CPU, 50MHz, CMOS, PQFP64
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 64LQFP
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 64-LQFP (14x14)
RX RX Microcontroller IC 32-Bit 50MHz 256KB (256K x 8) FLASH 64-LQFP (14x14)
IC MCU 32BIT 256KB FLASH 64LQFP
| Rochester Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52106BDFK#30 | 559-R5F52106BDFK#30-ND | R5F52106BDFK#30 | R5F52106BDFK#30 | R5F52106BDFK#30 | R5F52106BDFK#30 |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Life Cycle Stage | Obsolete | Discontinued at Digi-Key | Active | Removed | ||
| ROM Type | Flash | Flash | ||||
| Package Type | QFP; Other; LQFP64 | LFQP; Other; 64-LQFP | QFP; Other; 64-LQFP | QFP; Other; 64-LQFP | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz |