RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-TFLGA (5.5x5.5)
IC MCU 32BIT 128KB FLSH 100TFLGA Product overview: R5F52105BDLA#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F52105BDLA#U0 can be used for catalog matching and distributor lookup.
Manufacturer: Renesas Electronics America
Win Source Part Number: 891068-R5F52105BDLA#
Series: RX200
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: RX series Microcontroller IC 32-Bit 50MHz 128KB (128K x 8) FLASH 100-TFLGA (5.5x5.5)
Core Processor: RX
Speed: 50MHz
Package: Tray
Package: 100-TFLGA
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: EBI/EMI, I2C, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 84
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
Data Converters: A/D 16x12b; D/A 2x10b
Oscillator Type: Internal
Supply Voltage: 1.62V ~ 5.5V
Family Name: R5F52105
Categories: Integrated Circuits (ICs)
Case / Package: 100-TFLGA (5.5x5.5)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
32-bit Microcontrollers - MCU RX210 128K+8/20 100TFLG -40TO+85C
RX RX200 Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-TFLGA (5.5x5.5)
IC MCU 32BIT 128KB FLSH 100TFLGA
IC MCU 32BIT 128KB FLSH 100TFLGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F52105BDLA#U0-ND | 685-R5F52105BDLA#U0 | 891068-R5F52105BDLA#U0 | R5F52105BDLA#U0 | R5F52105BDLA#U0 | R5F52105BDLA#U0 | R5F52105BDLA#U0 |
| Product Name | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - R5F52105BDLA#U0 | 32-bit Microcontrollers - MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 16x12b; D/A 2x10b | ||||||
| RAM | 20 KB | 20 KB | 128 KB | 20 KB | 20 KB | ||
| ROM | 128 KB | 8 KB |