Renesas Electronics Corporation Microcontrollers R5F51403AGNE#30

Description
RX RX140 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-HWQFN (7x7)
Request a Quote
Description
RX RX140 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-HWQFN (7x7)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F51403AGNE#30 is a 32-bit microcontroller from the RX140 group, featuring a maximum operating frequency of 48 MHz. It includes 64 KB of flash memory and supports a variety of communication interfaces, including one CAN module, up to six SCI channels, and an I2C bus interface capable of 400 kbps. The microcontroller is equipped with a 12-bit A/D converter with 18 channels, a D/A converter with two channels, and multiple timers for various applications. It operates within a temperature range of -40 to +105°C and is designed for low power consumption, with a typical supply current of 58 µA/MHz in high-speed mode and 0.25 µA in software standby mode. The device also includes optional encryption functions such as AES and a true random number generator. The R5F51403AGNE#30 is suitable for general industrial and consumer applications, making it a versatile choice for engineers looking for a reliable microcontroller solution.

Datasheet Summary
Powered by GS/AI

The R5F51403AGNE#30 is a 32-bit microcontroller from the RX140 group, featuring a maximum operating frequency of 48 MHz. It includes 64 KB of flash memory and supports a variety of communication interfaces, including one CAN module, up to six SCI channels, and an I2C bus interface capable of 400 kbps. The microcontroller is equipped with a 12-bit A/D converter with 18 channels, a D/A converter with two channels, and multiple timers for various applications. It operates within a temperature range of -40 to +105°C and is designed for low power consumption, with a typical supply current of 58 µA/MHz in high-speed mode and 0.25 µA in software standby mode. The device also includes optional encryption functions such as AES and a true random number generator. The R5F51403AGNE#30 is suitable for general industrial and consumer applications, making it a versatile choice for engineers looking for a reliable microcontroller solution.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F51403AGNE#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F51403AGNE#30-ND
Microcontrollers 559-R5F51403AGNE#30-ND
RX RX140 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-HWQFN (7x7)

RX RX140 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51403AGNE#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51403AGNE#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51403AGNE#30
IIBU / RX

IIBU / RX

Supplier's Site
Embedded - Microcontrollers - R5F51403AGNE#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51403AGNE#30
Embedded - Microcontrollers R5F51403AGNE#30
IIBU / RX

IIBU / RX

Supplier's Site Datasheet
Microcontrollers - R5F51403AGNE#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51403AGNE#30
Microcontrollers R5F51403AGNE#30
RX RX140 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-HWQFN (7x7)

RX RX140 Microcontroller IC 32-Bit Single-Core 48MHz 64KB (64K x 8) FLASH 48-HWQFN (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F51403AGNE#30-ND R5F51403AGNE#30 R5F51403AGNE#30 R5F51403AGNE#30
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 48 MHz 48 MHz 48 MHz
Bits Other; A/D 11x12b
RAM 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products