32BIT MCU RX140 64KB FLASH LQFP
32BIT MCU RX140 64KB FLASH LQFP-
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F51403ADFK#10-ND | R5F51403ADFK#10 | R5F51403ADFK#10 | R5F51403ADFK#10 |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | |||
| Clock Speed | 48 MHz | |||
| Bits | 8 Bit; Other; A/D 15x12b; D/A 2x8b | |||
| RAM | 16 KB | |||
| ROM | 64 KB |