IC MCU 32BIT 512KB FLASH 80LQFP
RX RX130 Microcontroller IC 32-Bit 32MHz 512KB (512K x 8) FLASH 80-LFQFP (12x12)
IC MCU 32BIT 512KB FLASH 80LQFP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F51308AGFN#50TR-ND | R5F51308AGFN#50 | R5F51308AGFN#50 |
| Product Name | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz |
| Bits | 8 Bit; Other; A/D 17x12b; D/A 2x8b | ||
| RAM | 48 KB | 48 KB | 48 KB |
| ROM | 512 KB |