Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51305ADFK#30

Description
Microcontroller, 32-Bit, FLASH, RX130 CPU, 32MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
Microcontroller, 32-Bit, FLASH, RX130 CPU, 32MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - R5F51305ADFK#30 - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, RX130 CPU, 32MHz, CMOS, PQFP64

Microcontroller, 32-Bit, FLASH, RX130 CPU, 32MHz, CMOS, PQFP64

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1263630-R5F51305ADFK#30 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1263630-R5F51305ADFK#30
Integrated Circuits (ICs) - Embedded - Microcontrollers 1263630-R5F51305ADFK#30
Win Source Part Number: 1263630-R5F51305ADFK #30 Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX130 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, LINbus, SCI, SPI Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 52 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 16K x 8 Data Converters: A/D 14x12b; D/A 2x8b Oscillator Type: Internal Package / Case: 64-LQFP Supplier Device Package: 64-LQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 5.5V ECCN: 3A991A2 Fake Threat In the Open Market: 57 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F51305

Win Source Part Number: 1263630-R5F51305ADFK#30
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX130
Core Processor: RX
Speed: 32MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, LINbus, SCI, SPI
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 16K x 8
Data Converters: A/D 14x12b; D/A 2x8b
Oscillator Type: Internal
Package / Case: 64-LQFP
Supplier Device Package: 64-LQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 5.5V
ECCN: 3A991A2
Fake Threat In the Open Market: 57 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F51305

Buy Now Datasheet
Microcontrollers - R5F51305ADFK#30-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51305ADFK#30-ND
Microcontrollers R5F51305ADFK#30-ND
RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-R5F51305ADFK#30 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F51305ADFK#30
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F51305ADFK#30
IC MCU 32BIT 128KB FLASH 64LQFP Product overview: R5F51305ADFK#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51305ADFK#30 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64LQFP Product overview: R5F51305ADFK#30 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51305ADFK#30 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51305ADFK#30
32-bit Microcontrollers - MCU R5F51305ADFK#30
32-bit Microcontrollers - MCU RX130 MCU 128K/16K 64LQFP -40_+85C Touch

32-bit Microcontrollers - MCU RX130 MCU 128K/16K 64LQFP -40_+85C Touch

Buy Now Datasheet
Microcontrollers - R5F51305ADFK#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51305ADFK#30
Microcontrollers R5F51305ADFK#30
RX RX130 Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

RX RX130 Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

Buy Now
Microcontrollers - R5F51305ADFK#30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51305ADFK#30
Microcontrollers R5F51305ADFK#30
RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

RX RX130 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51305ADFK#30 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51305ADFK#30
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51305ADFK#30
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site
Microcontrollers - R5F51305ADFK#30 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51305ADFK#30
Microcontrollers R5F51305ADFK#30
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F51305ADFK#30 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51305ADFK#30
Embedded - Microcontrollers R5F51305ADFK#30
IC MCU 32BIT 128KB FLASH 64LQFP

IC MCU 32BIT 128KB FLASH 64LQFP

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F51305ADFK#30 1263630-R5F51305ADFK#30 R5F51305ADFK#30-ND 685-R5F51305ADFK#30 R5F51305ADFK#30 R5F51305ADFK#30 R5F51305ADFK#30 R5F51305ADFK#30 R5F51305ADFK#30 R5F51305ADFK#30
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash; FLASH
Package Type QFP; Other; LQFP LFQP; Other; 64-LQFP Other; Tray QFP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP QFP; Other; 64-LQFP
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC430F6137IRGC - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - C167SRLMHABXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
Bits Other; A/D 16x10b
View Details
4 suppliers
Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details