RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)
IC MCU 32BIT 64KB FLASH 48LFQFP Product overview: R5F51303ADFL#10 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51303ADFL#10 can be used for catalog matching and distributor lookup.
IC MCU 32BIT 64KB FLASH 48LFQFP
RX RX100 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 48-LFQFP (7x7)
IC MCU 32BIT 64KB FLASH 48LFQFP
IC MCU 32BIT 64KB FLASH 48LFQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F51303ADFL#10-ND | 685-R5F51303ADFL#10 | R5F51303ADFL#10 | R5F51303ADFL#10 | R5F51303ADFL#10 | R5F51303ADFL#10 |
| Product Name | Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | ||
| Bits | Other; A/D 10x12b | |||||
| RAM | 10 KB | 10 KB | 10 KB | 10 KB | 10 KB | |
| ROM | 64 KB |