Renesas Electronics Corporation 32-bit 32BIT 512KB Embedded Microcontroller MCU R5F51138ADLJ#2A

Description
IC MCU 32BIT 512KB FLSH 100TFLGA Product overview: R5F51138ADLJ#2A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51138ADLJ#2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 512KB FLSH 100TFLGA Product overview: R5F51138ADLJ#2A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51138ADLJ#2A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 512KB Embedded Microcontroller MCU - 685-R5F51138ADLJ#2A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 512KB Embedded Microcontroller MCU
685-R5F51138ADLJ#2A
32-bit 32BIT 512KB Embedded Microcontroller MCU 685-R5F51138ADLJ#2A
IC MCU 32BIT 512KB FLSH 100TFLGA Product overview: R5F51138ADLJ#2A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51138ADLJ#2A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 512KB FLSH 100TFLGA Product overview: R5F51138ADLJ#2A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51138ADLJ#2A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F51138ADLJ#2A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51138ADLJ#2A-ND
Microcontrollers R5F51138ADLJ#2A-ND
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 100-TFLGA (7x7)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 100-TFLGA (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1318694-R5F51138ADLJ#2A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1318694-R5F51138ADLJ#2A
Integrated Circuits (ICs) - Embedded - Microcontrollers 1318694-R5F51138ADLJ#2A
Manufacturer: Renesas Electronics America Inc Win Source Part Number: 1318694-R5F51138ADLJ #2A Category: Integrated Circuits (ICs)>Embedded>Micro controllers Packaging: Tray Core Processor: RX Speed: 32MHz Standard Package: 416 Mounting: Surface Mount Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, SCI, SPI, SSI, USB OTG Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 512KB (512K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 64K x 8 Data Converters: A/D 17x12b; D/A 2x12b Oscillator Type: Internal Supplier Device Package: 100-TFLGA (7x7) Temperature Range - Operating: -40°C ~ 85°C Case / Package: 100-TFLGA ECCN: 3A991A2 Fake Threat In the Open Market: 80 MSL Level: 3 (168 Hours) Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: -1161-R5F51138ADLJ#2 A Base Product Number: R5F51138 RoHS Status: ROHS3 Compliant

Manufacturer: Renesas Electronics America Inc
Win Source Part Number: 1318694-R5F51138ADLJ#2A
Category: Integrated Circuits (ICs)>Embedded>Microcontrollers
Packaging: Tray
Core Processor: RX
Speed: 32MHz
Standard Package: 416
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, SCI, SPI, SSI, USB OTG
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 512KB (512K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 64K x 8
Data Converters: A/D 17x12b; D/A 2x12b
Oscillator Type: Internal
Supplier Device Package: 100-TFLGA (7x7)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 100-TFLGA
ECCN: 3A991A2
Fake Threat In the Open Market: 80
MSL Level: 3 (168 Hours)
Voltage - Supply (Vcc/Vdd): 1.8V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: -1161-R5F51138ADLJ#2A
Base Product Number: R5F51138
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Microcontrollers - R5F51138ADLJ#2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51138ADLJ#2A
Microcontrollers R5F51138ADLJ#2A
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 100-TFLGA (7x7)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 100-TFLGA (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51138ADLJ#2A
32-bit Microcontrollers - MCU R5F51138ADLJ#2A
32-bit Microcontrollers - MCU RX113 512KB/64KB 100LGA -40_+85C Touch

32-bit Microcontrollers - MCU RX113 512KB/64KB 100LGA -40_+85C Touch

Buy Now Datasheet
Microcontrollers - R5F51138ADLJ#2A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51138ADLJ#2A
Microcontrollers R5F51138ADLJ#2A
IC MCU 32BIT 512KB FLSH 100TFLGA

IC MCU 32BIT 512KB FLSH 100TFLGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51138ADLJ#2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51138ADLJ#2A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51138ADLJ#2A
IC MCU 32BIT 512KB FLSH 100TFLGA

IC MCU 32BIT 512KB FLSH 100TFLGA

Supplier's Site
Embedded - Microcontrollers - R5F51138ADLJ#2A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51138ADLJ#2A
Embedded - Microcontrollers R5F51138ADLJ#2A
IC MCU 32BIT 512KB FLSH 100TFLGA

IC MCU 32BIT 512KB FLSH 100TFLGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F51138ADLJ#2A R5F51138ADLJ#2A-ND 1318694-R5F51138ADLJ#2A R5F51138ADLJ#2A R5F51138ADLJ#2A R5F51138ADLJ#2A R5F51138ADLJ#2A R5F51138ADLJ#2A
Product Name 32-bit 32BIT 512KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 64 KB 64 KB 512 KB 64 KB 64 KB 64 KB
ROM 512 KB 512 KB 8 KB
ROM Type ROM; ROM Flash Flash; FLASH Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - C165L25MHABXUMA1-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 2 KB
View Details
4 suppliers
Microcontrollers - 1769108P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details