Renesas Electronics Corporation Microcontrollers R5F51137ADFP#5A

Description
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
Request a Quote
Description
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Datasheet Summary
Powered by GS/AI

ERROR: no product mention

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F51137ADFP#5ATR-ND - DigiKey
Thief River Falls, MN, United States
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51137ADFP#5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51137ADFP#5A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51137ADFP#5A
IC MCU 32BIT 384KB FLSH 100LFQFP

IC MCU 32BIT 384KB FLSH 100LFQFP

Supplier's Site
Embedded - Microcontrollers - R5F51137ADFP#5A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51137ADFP#5A
Embedded - Microcontrollers R5F51137ADFP#5A
IC MCU 32BIT 384KB FLSH 100LFQFP

IC MCU 32BIT 384KB FLSH 100LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51137ADFP#5A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51137ADFP#5A
Microcontrollers R5F51137ADFP#5A
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F51137ADFP#5ATR-ND R5F51137ADFP#5A R5F51137ADFP#5A R5F51137ADFP#5A
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 17x12b; D/A 2x12b
RAM 64 KB 64 KB 64 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products