Renesas Electronics Corporation 32-bit 32BIT 384KB Embedded Microcontroller MCU R5F51137ADFP#3A

Description
IC MCU 32BIT 384KB FLSH 100LFQFP Product overview: R5F51137ADFP#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51137ADFP#3A can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC MCU 32BIT 384KB FLSH 100LFQFP Product overview: R5F51137ADFP#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51137ADFP#3A can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The R5F51137ADFP#3A is a 32-bit microcontroller from the RX113 group, featuring a maximum operating frequency of 32 MHz and capable of delivering up to 50 DMIPS. It includes 384 KB of on-chip flash memory and supports a variety of communication interfaces, including USB 2.0, SCI, I2C, and RSPI. The device is equipped with a 12-bit A/D converter with up to 17 channels and a 12-bit D/A converter with two channels. It also features an LCD controller, multiple timers, and a capacitive touch sensing unit with 12 detection pins. The microcontroller operates within a temperature range of -40 to +85°C and is designed for low power consumption, with various operational modes to optimize energy use. The package type is a 100-pin LFQFP, measuring 14 x 14 mm. This microcontroller is suitable for applications requiring efficient processing and a range of integrated peripherals.

Datasheet Summary
Powered by GS/AI

The R5F51137ADFP#3A is a 32-bit microcontroller from the RX113 group, featuring a maximum operating frequency of 32 MHz and capable of delivering up to 50 DMIPS. It includes 384 KB of on-chip flash memory and supports a variety of communication interfaces, including USB 2.0, SCI, I2C, and RSPI. The device is equipped with a 12-bit A/D converter with up to 17 channels and a 12-bit D/A converter with two channels. It also features an LCD controller, multiple timers, and a capacitive touch sensing unit with 12 detection pins. The microcontroller operates within a temperature range of -40 to +85°C and is designed for low power consumption, with various operational modes to optimize energy use. The package type is a 100-pin LFQFP, measuring 14 x 14 mm. This microcontroller is suitable for applications requiring efficient processing and a range of integrated peripherals.

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 384KB Embedded Microcontroller MCU - 685-R5F51137ADFP#3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 384KB Embedded Microcontroller MCU
685-R5F51137ADFP#3A
32-bit 32BIT 384KB Embedded Microcontroller MCU 685-R5F51137ADFP#3A
IC MCU 32BIT 384KB FLSH 100LFQFP Product overview: R5F51137ADFP#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51137ADFP#3A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 384KB FLSH 100LFQFP Product overview: R5F51137ADFP#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 384KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 384KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51137ADFP#3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 971044-R5F51137ADFP#3A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
971044-R5F51137ADFP#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers 971044-R5F51137ADFP#3A
Win Source Part Number: 971044-R5F51137ADFP# 3A Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX113 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 90 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, SCI, SPI, SSI, USB OTG Peripherals: DMA, LCD, LVD, POR, PWM, WDT Number of I/O: 80 Program Memory Size: 384KB (384K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 64K x 8 Data Converters: A/D 17x12b; D/A 2x12b Oscillator Type: Internal Package / Case: 100-LQFP Supplier Device Package: 100-LFQFP (14x14) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F51137

Win Source Part Number: 971044-R5F51137ADFP#3A
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX113
Core Processor: RX
Speed: 32MHz
Package: Tray
Standard Package: 90
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, SCI, SPI, SSI, USB OTG
Peripherals: DMA, LCD, LVD, POR, PWM, WDT
Number of I/O: 80
Program Memory Size: 384KB (384K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 64K x 8
Data Converters: A/D 17x12b; D/A 2x12b
Oscillator Type: Internal
Package / Case: 100-LQFP
Supplier Device Package: 100-LFQFP (14x14)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F51137

Buy Now Datasheet
Microcontrollers - R5F51137ADFP#3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51137ADFP#3A-ND
Microcontrollers R5F51137ADFP#3A-ND
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51137ADFP#3A
32-bit Microcontrollers - MCU R5F51137ADFP#3A
32-bit Microcontrollers - MCU RX113 384KB/64KB 100LQFP -40_+85C Touch

32-bit Microcontrollers - MCU RX113 384KB/64KB 100LQFP -40_+85C Touch

Buy Now Datasheet
Embedded - Microcontrollers - R5F51137ADFP#3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51137ADFP#3A
Embedded - Microcontrollers R5F51137ADFP#3A
IC MCU 32BIT 384KB FLSH 100LFQFP

IC MCU 32BIT 384KB FLSH 100LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51137ADFP#3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51137ADFP#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51137ADFP#3A
IC MCU 32BIT 384KB FLSH 100LFQFP

IC MCU 32BIT 384KB FLSH 100LFQFP

Supplier's Site
Microcontrollers - R5F51137ADFP#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51137ADFP#3A
Microcontrollers R5F51137ADFP#3A
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 384KB (384K x 8) FLASH 100-LFQFP (14x14)

Buy Now Datasheet
Microcontrollers - R5F51137ADFP#3A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51137ADFP#3A
Microcontrollers R5F51137ADFP#3A
IC MCU 32BIT 384KB FLSH 100LFQFP

IC MCU 32BIT 384KB FLSH 100LFQFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F51137ADFP#3A 971044-R5F51137ADFP#3A R5F51137ADFP#3A-ND R5F51137ADFP#3A R5F51137ADFP#3A R5F51137ADFP#3A R5F51137ADFP#3A R5F51137ADFP#3A
Product Name 32-bit 32BIT 384KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 64 KB 384 KB 64 KB 64 KB 64 KB 64 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts 1.8 to 3.6 volts
Serial Interface I2C, SCI, USB SPI; SCI; USB
Unlock Full Specs
to access all available technical data

Similar Products

 - COP8ACC728M9-XE - Rochester Electronics
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Obsolete
ROM Type OTP
View Details
5 suppliers
Microcontrollers - C161PILMCAFXUMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 4x10b
View Details
5 suppliers
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details