RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 256KB (256K x 8) FLASH 100-LFQFP (14x14)
IC MCU 32BIT 256KB FLSH 100LFQFP
IC MCU 32BIT 256KB FLSH 100LFQFP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F51136AGFP#1A-ND | R5F51136AGFP#1A | R5F51136AGFP#1A | R5F51136AGFP#1A |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 17x12b; D/A 2x12b | |||
| RAM | 32 KB | 32 KB | 32 KB | |
| ROM | 256 KB |