Renesas Electronics Corporation Integrated Circuits (ICs) Embedded Microcontrollers R5F51135ADFM#3A

Description
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: RX113 Package: Tray Product Status: Active Base Product Number: R5F51135 Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10)
Request a Quote Datasheet
Description
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: RX113 Package: Tray Product Status: Active Base Product Number: R5F51135 Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Embedded Microcontrollers -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Embedded Microcontrollers
Integrated Circuits (ICs) Embedded Microcontrollers
Manufacturer: Renesas Electronics America Inc Category: Integrated Circuits (ICs) Embedded Microcontrollers Series: RX113 Package: Tray Product Status: Active Base Product Number: R5F51135 Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 64-LQFP Supplier Device Package: 64-LFQFP (10x10)

Manufacturer: Renesas Electronics America Inc
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: RX113
Package: Tray
Product Status: Active
Base Product Number: R5F51135
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 64-LQFP
Supplier Device Package: 64-LFQFP (10x10)

Buy Now Datasheet
Microcontrollers - 2616031P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2616031P
Microcontrollers 2616031P
MCU RX113 32 BIT 128 KB 32 KB LFQFP64

MCU RX113 32 BIT 128 KB 32 KB LFQFP64

Supplier's Site
Microcontrollers - 2616030 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2616030
Microcontrollers 2616030
MCU RX113 32 BIT 128 KB 32 KB LFQFP64

MCU RX113 32 BIT 128 KB 32 KB LFQFP64

Supplier's Site
Microcontrollers - 2616031 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
2616031
Microcontrollers 2616031
MCU RX113 32 BIT 128 KB 32 KB LFQFP64

MCU RX113 32 BIT 128 KB 32 KB LFQFP64

Supplier's Site
 - R5F51135ADFM#3A - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, 32MHz, CMOS, PQFP64

Microcontroller, 32-Bit, FLASH, 32MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - R5F51135ADFM#3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51135ADFM#3A-ND
Microcontrollers R5F51135ADFM#3A-ND
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-R5F51135ADFM#3A
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-R5F51135ADFM#3A
IC MCU 32BIT 128KB FLASH 64LFQFP Product overview: R5F51135ADFM#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51135ADFM#3A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 64LFQFP Product overview: R5F51135ADFM#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51135ADFM#3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F51135ADFM#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51135ADFM#3A
Microcontrollers R5F51135ADFM#3A
RX RX Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

RX RX Microcontroller IC 32-Bit 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Microcontrollers - R5F51135ADFM#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51135ADFM#3A
Microcontrollers R5F51135ADFM#3A
RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

RX RX113 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F51135ADFM#3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51135ADFM#3A
Embedded - Microcontrollers R5F51135ADFM#3A
IC MCU 32BIT 128KB FLASH 64LFQFP

IC MCU 32BIT 128KB FLASH 64LFQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51135ADFM#3A
32-bit Microcontrollers - MCU R5F51135ADFM#3A
32-bit Microcontrollers - MCU RX113 128KB/32KB 64LQFP -40_+85C Touch

32-bit Microcontrollers - MCU RX113 128KB/32KB 64LQFP -40_+85C Touch

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51135ADFM#3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51135ADFM#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51135ADFM#3A
IC MCU 32BIT 128KB FLASH 64LFQFP

IC MCU 32BIT 128KB FLASH 64LFQFP

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 2616031P R5F51135ADFM#3A R5F51135ADFM#3A-ND 685-R5F51135ADFM#3A R5F51135ADFM#3A R5F51135ADFM#3A R5F51135ADFM#3A R5F51135ADFM#3A R5F51135ADFM#3A
Product Name Integrated Circuits (ICs) Embedded Microcontrollers Microcontrollers Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 16 Bit; 16bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
ROM 128 KB 128 KB
Package Type QFP; Other; LFQFP QFP; Other; LFQFP LFQP; Other; 64-LQFP Other; Tray QFP; Other; 64-LQFP QFP; Other; 64-LQFP Other; 64-LQFP
Pin Count 64 64
Life Cycle Stage Active Active Active Active
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BSZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428482 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details