Renesas Electronics Corporation Microcontrollers R5F5111JADNF#2A

Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 40-HWQFN (6x6)
Request a Quote Datasheet
Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 40-HWQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F5111JADNF#2A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
559-R5F5111JADNF#2A-ND
Microcontrollers 559-R5F5111JADNF#2A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 40-HWQFN (6x6)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet
Embedded - Microcontrollers - R5F5111JADNF#2A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F5111JADNF#2A
Embedded - Microcontrollers R5F5111JADNF#2A
IC MCU 32BIT 16KB FLASH 40HWQFN

IC MCU 32BIT 16KB FLASH 40HWQFN

Supplier's Site Datasheet
Microcontrollers - R5F5111JADNF#2A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F5111JADNF#2A
Microcontrollers R5F5111JADNF#2A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 40-HWQFN (6x6)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 16KB (16K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F5111JADNF#2A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F5111JADNF#2A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F5111JADNF#2A
IC MCU 32BIT 16KB FLASH 40HWQFN

IC MCU 32BIT 16KB FLASH 40HWQFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F5111JADNF#2A-ND R5F5111JADNF#2A R5F5111JADNF#2A R5F5111JADNF#2A
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core
Clock Speed 32 MHz 32 MHz 32 MHz
Bits Other; A/D 8x12b
RAM 8 KB 8 KB 8 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUCM330WDCPZ - 911053-ADUCM330WDCPZ - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 16.38 MHz
RAM 96 KB
View Details
2 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-CR16MCS9VJE7 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
RAM 3 KB
Supply Voltage 4.5 to 5.5 volts
View Details
4 suppliers