IC MCU 32BIT 512KB FLASH 64FLGA Product overview: R5F51118ADLF#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 512KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 512KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51118ADLF#UA can be used for catalog matching and distributor lookup.
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-FLGA (5x5)
Microcontroller, 32-Bit, FLASH, RX CPU, 32MHz, CMOS, PBGA64
IC MCU 32BIT 512KB FLASH 64FLGA
32-bit Microcontrollers - MCU RX111 MCU 512KB/64KB 64LGA -40_+85 USB
IC MCU 32BIT 512KB FLASH 64FLGA
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 512KB (512K x 8) FLASH 64-FLGA (5x5)
RX RX111 Microcontroller IC 32-Bit 32MHz 512KB (512K x 8) FLASH 64-FLGA (5x5)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F51118ADLF#UA | R5F51118ADLF#UA-ND | R5F51118ADLF#UA | R5F51118ADLF#UA | R5F51118ADLF#UA | R5F51118ADLF#UA | R5F51118ADLF#UA | R5F51118ADLF#UA |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | 32 MHz | 32 MHz | |||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | 64 KB | |||
| Supply Voltage | 1.8 to 3.6 volts | 1.8 to 3.6 volts | 3.6 volts | |||||
| Serial Interface | I2C, SCI, SPI, SMBus | SPI; SCI; USB |