RENESAS ELECTRONICS CORPORATION
R5F51118ADFL#5A -- MICROCONTROLLERS
Renesas Electronics Corporation
Microcontrollers
R5F51118ADFL#5A
Description
R5F51118ADFL#5A
Request a Quote
Email Supplier
Datasheet
Description
R5F51118ADFL#5A
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Microcontrollers (MCU) |
|
Product Number
|
559-R5F51118ADFL#5ATR-ND |
|
Product Name
|
Microcontrollers |
|
Data Bus
|
32 Bit
|
|
Clock Speed
|
32 MHz
|
|
Bits
|
Other; A/D 10x12b
|
|
RAM
|
64 KB
|
|
ROM
|
512 KB
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
8 Bit; 8-Bit
Life Cycle Stage
Obsolete
ROM Type
OTP
View Details
3 suppliers
Data Bus
32 Bit; 32bit
Package Type
Other; QFN
Pin Count
100
View Details
Data Bus
8 Bit
Clock Speed
12.58 MHz
RAM
8 KB
View Details
2 suppliers