IC MCU 32BIT 128KB FLASH 64FLGA Product overview: R5F51115ADLF#U0 from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51115ADLF#U0 can be used for catalog matching and distributor lookup.
IC MCU 32BIT LFQFP
IC MCU 32BIT LFQFP
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 128KB (128K x 8) FLASH 64-FLGA (5x5)
| ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-R5F51115ADLF#U0 | R5F51115ADLF#U0 | R5F51115ADLF#U0 | R5F51115ADLF#U0 |
| Product Name | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| RAM | 16 KB | 16 KB | 16 KB | |
| Supply Voltage | 1.8 to 3.6 volts | 3.6 to 1.8 volts | ||
| Package Type | Other; Tray | FLGA; Other; 64-WFLGA |