RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-HWQFN (7x7)
IC MCU 32BIT 96KB FLASH 48HWQFN
IC MCU 32BIT 96KB FLASH 48HWQFN
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-HWQFN (7x7)
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 559-R5F51114ADNE#2A-ND | R5F51114ADNE#2A | R5F51114ADNE#2A | R5F51114ADNE#2A |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 32 MHz | 32 MHz | 32 MHz | |
| Bits | Other; A/D 10x12b | |||
| RAM | 16 KB | 16 KB | 16 KB | |
| ROM | 96 KB |