Renesas Electronics Corporation Microcontrollers R5F51114ADFM#3A

Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F51114ADFM#3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51114ADFM#3A-ND
Microcontrollers R5F51114ADFM#3A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 96KB Embedded Microcontroller MCU
685-R5F51114ADFM#3A
32-bit 32BIT 96KB Embedded Microcontroller MCU 685-R5F51114ADFM#3A
IC MCU 32BIT 96KB FLASH 64LFQFP Product overview: R5F51114ADFM#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51114ADFM#3A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 96KB FLASH 64LFQFP Product overview: R5F51114ADFM#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51114ADFM#3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51114ADFM#3A
32-bit Microcontrollers - MCU R5F51114ADFM#3A
32-bit Microcontrollers - MCU RX111 96KB/16KB 64LQFP -40_+85C USB

32-bit Microcontrollers - MCU RX111 96KB/16KB 64LQFP -40_+85C USB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51114ADFM#3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51114ADFM#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51114ADFM#3A
IC MCU 32BIT 96KB FLASH 64LFQFP

IC MCU 32BIT 96KB FLASH 64LFQFP

Supplier's Site
Microcontrollers - R5F51114ADFM#3A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51114ADFM#3A
Microcontrollers R5F51114ADFM#3A
IC MCU 32BIT 96KB FLASH 64LFQFP

IC MCU 32BIT 96KB FLASH 64LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51114ADFM#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51114ADFM#3A
Microcontrollers R5F51114ADFM#3A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F51114ADFM#3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51114ADFM#3A
Embedded - Microcontrollers R5F51114ADFM#3A
IC MCU 32BIT 96KB FLASH 64LFQFP

IC MCU 32BIT 96KB FLASH 64LFQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F51114ADFM#3A-ND 685-R5F51114ADFM#3A R5F51114ADFM#3A R5F51114ADFM#3A R5F51114ADFM#3A R5F51114ADFM#3A R5F51114ADFM#3A
Product Name Microcontrollers 32-bit 32BIT 96KB Embedded Microcontroller MCU 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 14x12b; D/A 2x8b
RAM 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 96 KB
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3CN37VVAWQX/E7002124 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - CG7722AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers
Microcontrollers - 428474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details