Renesas Electronics Corporation 32-bit 32BIT 96KB Embedded Microcontroller MCU R5F51114ADFL#3A

Description
IC MCU 32BIT 96KB FLASH 48LFQFP Product overview: R5F51114ADFL#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51114ADFL#3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 96KB FLASH 48LFQFP Product overview: R5F51114ADFL#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51114ADFL#3A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 96KB Embedded Microcontroller MCU - 685-R5F51114ADFL#3A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 96KB Embedded Microcontroller MCU
685-R5F51114ADFL#3A
32-bit 32BIT 96KB Embedded Microcontroller MCU 685-R5F51114ADFL#3A
IC MCU 32BIT 96KB FLASH 48LFQFP Product overview: R5F51114ADFL#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51114ADFL#3A can be used for catalog matching and distributor lookup.

IC MCU 32BIT 96KB FLASH 48LFQFP Product overview: R5F51114ADFL#3A from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 96KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 96KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51114ADFL#3A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - R5F51114ADFL#3A-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51114ADFL#3A-ND
Microcontrollers R5F51114ADFL#3A-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51114ADFL#3A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51114ADFL#3A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51114ADFL#3A
IC MCU 32BIT 96KB FLASH 48LFQFP

IC MCU 32BIT 96KB FLASH 48LFQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51114ADFL#3A
32-bit Microcontrollers - MCU R5F51114ADFL#3A
32-bit Microcontrollers - MCU 32BIT MCU RX111 96K LQFP-48 -40TO85C

32-bit Microcontrollers - MCU 32BIT MCU RX111 96K LQFP-48 -40TO85C

Buy Now Datasheet
Microcontrollers - R5F51114ADFL#3A - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51114ADFL#3A
Microcontrollers R5F51114ADFL#3A
IC MCU 32BIT 96KB FLASH 48LFQFP

IC MCU 32BIT 96KB FLASH 48LFQFP

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F51114ADFL#3A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51114ADFL#3A
Embedded - Microcontrollers R5F51114ADFL#3A
IC MCU 32BIT 96KB FLASH 48LFQFP

IC MCU 32BIT 96KB FLASH 48LFQFP

Supplier's Site Datasheet
Microcontrollers - R5F51114ADFL#3A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51114ADFL#3A
Microcontrollers R5F51114ADFL#3A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 96KB (96K x 8) FLASH 48-LQFP (7x7)

Buy Now Datasheet
Mcu, 32Bit, 32Mhz, Lfqfp-48; Product Range Renesas - 29AH1264 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 32Mhz, Lfqfp-48; Product Range Renesas
29AH1264
Mcu, 32Bit, 32Mhz, Lfqfp-48; Product Range Renesas 29AH1264
MCU, 32BIT, 32MHZ, LFQFP-48; Product Range:RX Family, RX100 Series, RX111 Group Microcontrollers; Architecture:-; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:96KB; RAM Memory Size:16KB; No. of Pins:48Pins RoHS Compliant: Yes

MCU, 32BIT, 32MHZ, LFQFP-48; Product Range:RX Family, RX100 Series, RX111 Group Microcontrollers; Architecture:-; No. of Bits:32bit; CPU Speed:32MHz; Program Memory Size:96KB; RAM Memory Size:16KB; No. of Pins:48Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F51114ADFL#3A R5F51114ADFL#3A-ND R5F51114ADFL#3A R5F51114ADFL#3A R5F51114ADFL#3A R5F51114ADFL#3A R5F51114ADFL#3A 29AH1264
Product Name 32-bit 32BIT 96KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers Microcontrollers Mcu, 32Bit, 32Mhz, Lfqfp-48; Product Range Renesas
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM 96 KB 96 KB
ROM Type ROM; ROM Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products