Renesas Electronics Corporation 32-bit 32BIT 64KB Embedded Microcontroller MCU R5F51113ADNF#UA

Description
IC MCU 32BIT 64KB FLASH 40HWQFN Product overview: R5F51113ADNF#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51113ADNF#UA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 64KB FLASH 40HWQFN Product overview: R5F51113ADNF#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51113ADNF#UA can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-R5F51113ADNF#UA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-R5F51113ADNF#UA
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-R5F51113ADNF#UA
IC MCU 32BIT 64KB FLASH 40HWQFN Product overview: R5F51113ADNF#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51113ADNF#UA can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 40HWQFN Product overview: R5F51113ADNF#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51113ADNF#UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 961525-R5F51113ADNF#UA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
961525-R5F51113ADNF#UA
Integrated Circuits (ICs) - Embedded - Microcontrollers 961525-R5F51113ADNF#UA
Win Source Part Number: 961525-R5F51113ADNF# UA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX111 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 10K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-HWQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V Alternative Parts (Cross-Reference): PIC18F26K20T-I/SS; STM32F301K8U6; C8051F930-G-GQ; STM32F301K8U7; EFM32HG210F64G-A-QFN 32; C8051F930-G-GQR; ECCN: 3A991A2 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F51113 Product Status: Not For New Designs

Win Source Part Number: 961525-R5F51113ADNF#UA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX111
Core Processor: RX
Speed: 32MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 10K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-HWQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
Alternative Parts (Cross-Reference): PIC18F26K20T-I/SS; STM32F301K8U6; C8051F930-G-GQ; STM32F301K8U7; EFM32HG210F64G-A-QFN32; C8051F930-G-GQR;
ECCN: 3A991A2
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F51113
Product Status: Not For New Designs

Buy Now Datasheet
 - R5F51113ADNF#UA - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, RX CPU, 32MHz, CMOS

Microcontroller, 32-Bit, FLASH, RX CPU, 32MHz, CMOS

Supplier's Site Datasheet
Microcontrollers - R5F51113ADNF#UA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51113ADNF#UA-ND
Microcontrollers R5F51113ADNF#UA-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 40-HWQFN (6x6)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 40-HWQFN (6x6)

Buy Now
Microcontrollers - R5F51113ADNF#UA - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
R5F51113ADNF#UA
Microcontrollers R5F51113ADNF#UA
IC MCU 32BIT 64KB FLASH 40HWQFN

IC MCU 32BIT 64KB FLASH 40HWQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F51113ADNF#UA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51113ADNF#UA
Embedded - Microcontrollers R5F51113ADNF#UA
IC MCU 32BIT 64KB FLASH 40HWQFN

IC MCU 32BIT 64KB FLASH 40HWQFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51113ADNF#UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51113ADNF#UA
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51113ADNF#UA
IC MCU 32BIT 64KB FLASH 40HWQFN

IC MCU 32BIT 64KB FLASH 40HWQFN

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51113ADNF#UA
32-bit Microcontrollers - MCU R5F51113ADNF#UA
32-bit Microcontrollers - MCU RX111 64KB/10KB 40HWQFN -40_+85C USB

32-bit Microcontrollers - MCU RX111 64KB/10KB 40HWQFN -40_+85C USB

Buy Now Datasheet
Microcontrollers - R5F51113ADNF#UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51113ADNF#UA
Microcontrollers R5F51113ADNF#UA
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 40-HWQFN (6x6)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet
Microcontrollers - R5F51113ADNF#UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51113ADNF#UA
Microcontrollers R5F51113ADNF#UA
RX RX111 Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 40-HWQFN (6x6)

RX RX111 Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 40-HWQFN (6x6)

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-R5F51113ADNF#UA 961525-R5F51113ADNF#UA R5F51113ADNF#UA R5F51113ADNF#UA-ND R5F51113ADNF#UA R5F51113ADNF#UA R5F51113ADNF#UA R5F51113ADNF#UA R5F51113ADNF#UA R5F51113ADNF#UA
Product Name 32-bit 32BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
RAM 10 KB 64 KB 10 KB 10 KB 10 KB 10 KB 10 KB
Supply Voltage 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 1.8 to 3.6 volts 3.6 volts
Package Type Other; Tray Other; WQFN40 Other; 40-WFQFN Exposed Pad Other; 40-WFQFN Exposed Pad Other; 40-WFQFN Exposed Pad Other; 40-WFQFN Exposed Pad Other; 40-WFQFN Exposed Pad
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 48MHz 20KB Embedded Microcontroller MCU - 879-CC2650F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Embedded - Microcontrollers - ADUC841BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428448 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details