Renesas Electronics Corporation Microcontrollers R5F51113ADLM#UA

Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 36-WFLGA (4x4)
Request a Quote Datasheet
Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 36-WFLGA (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - R5F51113ADLM#UA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51113ADLM#UA-ND
Microcontrollers R5F51113ADLM#UA-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 36-WFLGA (4x4)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 36-WFLGA (4x4)

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-R5F51113ADLM#UA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-R5F51113ADLM#UA
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-R5F51113ADLM#UA
IC MCU 32BIT 64KB FLASH 36WFLGA Product overview: R5F51113ADLM#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51113ADLM#UA can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 36WFLGA Product overview: R5F51113ADLM#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51113ADLM#UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - R5F51113ADLM#UA - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 32-Bit, FLASH, RX CPU, 32MHz, CMOS

Microcontroller, 32-Bit, FLASH, RX CPU, 32MHz, CMOS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 988515-R5F51113ADLM#UA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
988515-R5F51113ADLM#UA
Integrated Circuits (ICs) - Embedded - Microcontrollers 988515-R5F51113ADLM#UA
Win Source Part Number: 988515-R5F51113ADLM# UA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX111 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 20 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 10K x 8 Data Converters: A/D 7x12b Oscillator Type: Internal Package / Case: 36-WFLGA Supplier Device Package: 36-WFLGA (4x4) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 66 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Other Names: -1161-R5F51113ADLM#U A Base Product Number: R5F51113

Win Source Part Number: 988515-R5F51113ADLM#UA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX111
Core Processor: RX
Speed: 32MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 20
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 10K x 8
Data Converters: A/D 7x12b
Oscillator Type: Internal
Package / Case: 36-WFLGA
Supplier Device Package: 36-WFLGA (4x4)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 66 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Other Names: -1161-R5F51113ADLM#UA
Base Product Number: R5F51113

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51113ADLM#UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51113ADLM#UA
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51113ADLM#UA
IC MCU 32BIT 64KB FLASH 36WFLGA

IC MCU 32BIT 64KB FLASH 36WFLGA

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51113ADLM#UA
32-bit Microcontrollers - MCU R5F51113ADLM#UA
32-bit Microcontrollers - MCU RX111 64KB/10KB 36WFLGA -40_+85C USB

32-bit Microcontrollers - MCU RX111 64KB/10KB 36WFLGA -40_+85C USB

Buy Now Datasheet
Microcontrollers - R5F51113ADLM#UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51113ADLM#UA
Microcontrollers R5F51113ADLM#UA
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 36-WFLGA (4x4)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 36-WFLGA (4x4)

Buy Now Datasheet
Microcontrollers - R5F51113ADLM#UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51113ADLM#UA
Microcontrollers R5F51113ADLM#UA
RX RX111 Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 36-WFLGA (4x4)

RX RX111 Microcontroller IC 32-Bit 32MHz 64KB (64K x 8) FLASH 36-WFLGA (4x4)

Buy Now
Embedded - Microcontrollers - R5F51113ADLM#UA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51113ADLM#UA
Embedded - Microcontrollers R5F51113ADLM#UA
IC MCU 32BIT 64KB FLASH 36WFLGA

IC MCU 32BIT 64KB FLASH 36WFLGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number R5F51113ADLM#UA-ND 685-R5F51113ADLM#UA R5F51113ADLM#UA 988515-R5F51113ADLM#UA R5F51113ADLM#UA R5F51113ADLM#UA R5F51113ADLM#UA R5F51113ADLM#UA R5F51113ADLM#UA
Product Name Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
Bits Other; A/D 7x12b
RAM 10 KB 10 KB 64 KB 10 KB 10 KB 10 KB
ROM 64 KB 8 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCAKXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ACE1101BEN - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details