Renesas Electronics Corporation Microcontrollers R5F51113ADFM#5A

Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet
Description
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 559-R5F51113ADFM#5ATR-ND - DigiKey
Thief River Falls, MN, United States
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now
Microcontrollers - R5F51113ADFM#5A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51113ADFM#5A
Microcontrollers R5F51113ADFM#5A
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 64KB (64K x 8) FLASH 64-LFQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - R5F51113ADFM#5A - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51113ADFM#5A
Embedded - Microcontrollers R5F51113ADFM#5A
IC MCU 32BIT 64KB FLASH 64LFQFP

IC MCU 32BIT 64KB FLASH 64LFQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51113ADFM#5A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51113ADFM#5A
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51113ADFM#5A
IC MCU 32BIT 64KB FLASH 64LFQFP

IC MCU 32BIT 64KB FLASH 64LFQFP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 559-R5F51113ADFM#5ATR-ND R5F51113ADFM#5A R5F51113ADFM#5A R5F51113ADFM#5A
Product Name Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit
Clock Speed 32 MHz 32 MHz 32 MHz
Bits 8 Bit; Other; A/D 14x12b; D/A 2x8b
RAM 10 KB 10 KB 10 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CL8RMCAKXQMB5 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers