IC MCU 32BIT 32KB FLASH 40HWQFN
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)
IC MCU 32BIT 32KB FLASH 40HWQFN
| Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | R5F51111AGNF#WA | R5F51111AGNF#WA | R5F51111AGNF#WA |
| Product Name | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Life Cycle Stage | Declining; Not For New Designs | Declining | |
| Clock Speed | 32 MHz | 32 MHz | |
| RAM | 10 KB | 10 KB |