Renesas Electronics Corporation Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51111ADNF#UA

Description
Win Source Part Number: 1108980-R5F51111ADNF #UA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX111 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 10K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-HWQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F51111 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1108980-R5F51111ADNF #UA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX111 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 10K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-HWQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F51111 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1108980-R5F51111ADNF#UA - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1108980-R5F51111ADNF#UA
Integrated Circuits (ICs) - Embedded - Microcontrollers 1108980-R5F51111ADNF#UA
Win Source Part Number: 1108980-R5F51111ADNF #UA Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: RX111 Core Processor: RX Speed: 32MHz Package: Tray Standard Package: 490 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: I2C, SCI, SPI, USB Peripherals: DMA, LVD, POR, PWM, WDT Number of I/O: 24 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH EEPROM Size: 8K x 8 RAM Size: 10K x 8 Data Converters: A/D 8x12b Oscillator Type: Internal Package / Case: 40-WFQFN Exposed Pad Supplier Device Package: 40-HWQFN (6x6) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 1.8V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Renesas Electronics America Inc Base Product Number: R5F51111 Product Status: Not For New Designs

Win Source Part Number: 1108980-R5F51111ADNF#UA
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: RX111
Core Processor: RX
Speed: 32MHz
Package: Tray
Standard Package: 490
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: I2C, SCI, SPI, USB
Peripherals: DMA, LVD, POR, PWM, WDT
Number of I/O: 24
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
EEPROM Size: 8K x 8
RAM Size: 10K x 8
Data Converters: A/D 8x12b
Oscillator Type: Internal
Package / Case: 40-WFQFN Exposed Pad
Supplier Device Package: 40-HWQFN (6x6)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 1.8V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Renesas Electronics America Inc
Base Product Number: R5F51111
Product Status: Not For New Designs

Buy Now Datasheet
Microcontrollers - R5F51111ADNF#UA-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
R5F51111ADNF#UA-ND
Microcontrollers R5F51111ADNF#UA-ND
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)

Buy Now
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-R5F51111ADNF#UA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-R5F51111ADNF#UA
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-R5F51111ADNF#UA
IC MCU 32BIT 32KB FLASH 40HWQFN Product overview: R5F51111ADNF#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51111ADNF#UA can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 40HWQFN Product overview: R5F51111ADNF#UA from Renesas Electronics Corporation is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-R5F51111ADNF#UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - R5F51111ADNF#UA - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
R5F51111ADNF#UA
Embedded - Microcontrollers R5F51111ADNF#UA
IC MCU 32BIT 32KB FLASH 40HWQFN

IC MCU 32BIT 32KB FLASH 40HWQFN

Supplier's Site Datasheet
Microcontrollers - R5F51111ADNF#UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51111ADNF#UA
Microcontrollers R5F51111ADNF#UA
RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)

RX RX111 Microcontroller IC 32-Bit Single-Core 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)

Buy Now Datasheet
Microcontrollers - R5F51111ADNF#UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
R5F51111ADNF#UA
Microcontrollers R5F51111ADNF#UA
RX RX111 Microcontroller IC 32-Bit 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)

RX RX111 Microcontroller IC 32-Bit 32MHz 32KB (32K x 8) FLASH 40-HWQFN (6x6)

Buy Now
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
R5F51111ADNF#UA
32-bit Microcontrollers - MCU R5F51111ADNF#UA
32-bit Microcontrollers - MCU RX111 32KB/10KB 40QFN -40_+85C USB

32-bit Microcontrollers - MCU RX111 32KB/10KB 40QFN -40_+85C USB

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - R5F51111ADNF#UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
R5F51111ADNF#UA
Integrated Circuits (ICs) - Embedded - Microcontrollers R5F51111ADNF#UA
IC MCU 32BIT 32KB FLASH 40HWQFN

IC MCU 32BIT 32KB FLASH 40HWQFN

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1108980-R5F51111ADNF#UA R5F51111ADNF#UA-ND 685-R5F51111ADNF#UA R5F51111ADNF#UA R5F51111ADNF#UA R5F51111ADNF#UA R5F51111ADNF#UA R5F51111ADNF#UA
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 32 MHz 32 MHz 32 MHz 32 MHz 32 MHz
RAM 32 KB 10 KB 10 KB 10 KB 10 KB 10 KB
ROM 8 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F6147 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F6147IRGCR - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA; LCD Driver
Bits 16 Bit
View Details
3 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details